Texas Instruments C2905
- 收藏
- 对比
C2905
2502-C2905
无类别的
--
大陆
立即发货

C2905 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C2905详情
Texas Instruments C2905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
1
Rated operation power at AC-3, 400 V
37
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
1
C2905拓展信息







哦! 它是空的。