Texas Instruments C30Q
- 收藏
- 对比
C30Q
2502-C30Q
无类别的
--
大陆
立即发货

C30Q datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C30Q详情
Texas Instruments C30Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Built-in depth
68
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
C30Q拓展信息







哦! 它是空的。