Texas Instruments C3102
- 收藏
- 对比
C3102
2502-C3102
无类别的
--
大陆
立即发货

C3102 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C3102详情
Texas Instruments C3102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Natural colour
With front ring
有
Type of control element
Long turning handle
0个相似型号
C3102拓展信息







哦! 它是空的。