Texas Instruments C4558
- 收藏
- 对比
C4558
2502-C4558
无类别的
--
大陆
立即发货

C4558 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C4558详情
Texas Instruments C4558重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
125
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
150
宽度
250
高度
180
C4558拓展信息







哦! 它是空的。