Texas Instruments C45D
- 收藏
- 对比
C45D
2502-C45D
晶闸管 - SCR
--
大陆
立即发货

C45D datasheet pdf and Thyristors - SCRs product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C45D详情
Texas Instruments C45D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
C45D拓展信息







哦! 它是空的。