Texas Instruments C5160
- 收藏
- 对比
C5160
2502-C5160
无类别的
--
大陆
立即发货

Clevis, sgl, for C96 series 160mm bore cylinde
1最小包装量--
添加到询价列表
C5160详情
Texas Instruments C5160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
1
0个相似型号
C5160拓展信息







哦! 它是空的。