Texas Instruments C5353
- 收藏
- 对比
C5353
2502-C5353
无类别的
--
大陆
立即发货

C5353 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C5353详情
Texas Instruments C5353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
3
Degree of protection (IP)
IP40
Voltage type for actuating
DC
Rated control supply voltage at DC
48 - 48
With detachable clamps
无
深度
56
宽度
35.5
高度
35.5
C5353拓展信息







哦! 它是空的。