Texas Instruments C547
- 收藏
- 对比
C547
2502-C547
无类别的
--
大陆
立即发货

C547 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C547详情
Texas Instruments C547重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
0个相似型号
C547拓展信息







哦! 它是空的。