Texas Instruments C823A
- 收藏
- 对比
C823A
2502-C823A
无类别的
--
大陆
立即发货

C823A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C823A详情
Texas Instruments C823A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
0个相似型号
C823A拓展信息







哦! 它是空的。