Texas Instruments C831
- 收藏
- 对比
C831
2502-C831
无类别的
--
大陆
立即发货

C831 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C831详情
Texas Instruments C831重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3250 - 6300
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Number of auxiliary contacts as normally closed contact
1
C831拓展信息







哦! 它是空的。