Texas Instruments CAN-3
- 收藏
- 对比
CAN-3
2502-CAN-3
无类别的
--
大陆
立即发货

CAN-3 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CAN-3详情
Texas Instruments CAN-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
625 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Number of auxiliary contacts as normally closed contact
0
CAN-3拓展信息







哦! 它是空的。