Texas Instruments CB221I
- 收藏
- 对比
CB221I
2502-CB221I
无类别的
--
大陆
立即发货

CB221I datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB221I详情
Texas Instruments CB221I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for ASI
无
Overload release current setting
0.1 - 0.4
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Number of indicator lights
6
深度
150
宽度
30
高度
142
CB221I拓展信息







哦! 它是空的。