Texas Instruments CB3125
- 收藏
- 对比
CB3125
2502-CB3125
无类别的
--
大陆
立即发货

CB3125 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB3125详情
Texas Instruments CB3125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Number of auxiliary contacts as normally closed contact
0
CB3125拓展信息







哦! 它是空的。