Texas Instruments CB3Q3244
- 收藏
- 对比
CB3Q3244
2502-CB3Q3244
无类别的
--
大陆
立即发货

CB3Q3244 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB3Q3244详情
Texas Instruments CB3Q3244重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
4
Colour front ring
Black
With front ring
有
CB3Q3244拓展信息







哦! 它是空的。