Texas Instruments CB4013BE
- 收藏
- 对比
CB4013BE
2502-CB4013BE
无类别的
--
大陆
立即发货

CB4013BE datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB4013BE详情
Texas Instruments CB4013BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
With light source
无
CB4013BE拓展信息







哦! 它是空的。