Texas Instruments CB451Q
- 收藏
- 对比
CB451Q
2502-CB451Q
无类别的
--
大陆
立即发货

CB451Q datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB451Q详情
Texas Instruments CB451Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
240 - 1920
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CB451Q拓展信息







哦! 它是空的。