Texas Instruments CB73384A
- 收藏
- 对比
CB73384A
2502-CB73384A
无类别的
--
大陆
立即发货

CB73384A datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CB73384A详情
Texas Instruments CB73384A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Metal
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CB73384A拓展信息







哦! 它是空的。