Texas Instruments CBBA
- 收藏
- 对比
CBBA
2502-CBBA
无类别的
--
大陆
立即发货

CBBA datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CBBA详情
Texas Instruments CBBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
CBBA拓展信息







哦! 它是空的。