Texas Instruments CBT3125
- 收藏
- 对比
CBT3125
2502-CBT3125
无类别的
--
大陆
立即发货

CBT3125 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CBT3125详情
Texas Instruments CBT3125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RoHS
Non-Compliant
CBT3125拓展信息







哦! 它是空的。