Texas Instruments CC1000
- 收藏
- 对比
CC1000
2502-CC1000
无类别的
--
大陆
立即发货

AMILY: Arial Helvetica sans-serif; FONT-SIZE: 1.5em class=sectionheader>Training & Events
1最小包装量--
添加到询价列表
CC1000详情
Texas Instruments CC1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
0个相似型号
CC1000拓展信息







哦! 它是空的。