Texas Instruments CC1020
- 收藏
- 对比
CC1020
2502-CC1020
无类别的
--
大陆
立即发货

CC1020 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
--最小包装量--
添加到询价列表
CC1020详情
Texas Instruments CC1020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
CC1020拓展信息







哦! 它是空的。