Texas Instruments CC1110
- 收藏
- 对比
CC1110
2502-CC1110
无类别的
--
大陆
立即发货

CC1110 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC1110详情
Texas Instruments CC1110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Number of auxiliary contacts as normally closed contact
0
CC1110拓展信息







哦! 它是空的。