Texas Instruments CC111Q
- 收藏
- 对比
CC111Q
2502-CC111Q
无类别的
--
大陆
立即发货

CC111Q datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC111Q详情
Texas Instruments CC111Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
800 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
4000 - 8000
Type of electrical connection of main circuit
Other
CC111Q拓展信息







哦! 它是空的。