Texas Instruments CC1125
- 收藏
- 对比
CC1125
2502-CC1125
无类别的
--
大陆
立即发货

CC1125 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC1125详情
Texas Instruments CC1125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CC1125拓展信息







哦! 它是空的。