Texas Instruments CC1150
- 收藏
- 对比
CC1150
2502-CC1150
无类别的
--
大陆
立即发货

aseband modulator. The modulator supports various modulation formats and has a configurable data rate up to 500 kbps. Performance can be increased by
1最小包装量--
CC1150详情
Texas Instruments CC1150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 2003 Server
无
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Runtime operating system, Windows 2000
无
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Loadable for operating system for configuration software, Windows Vista
无
CC1150拓展信息







哦! 它是空的。