Texas Instruments CC1151
- 收藏
- 对比
CC1151
2502-CC1151
无类别的
--
大陆
立即发货

CC1151 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
CC1151详情
Texas Instruments CC1151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
3
Built-in depth
64
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
CC1151拓展信息







哦! 它是空的。