Texas Instruments CC2420DK
- 收藏
- 对比
CC2420DK
2502-CC2420DK
射频评估和开发套件,开发板
--
大陆
立即发货

Zigbee / 802.15.4 Development Tools CC2420 DEVELOPMENT KIT
1最小包装量--
CC2420DK详情
Texas Instruments CC2420DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
SmartRF®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4 (ZigBee®)
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CC2420DK拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。