Texas Instruments CC2430EMK
- 收藏
- 对比
CC2430EMK
2502-CC2430EMK
射频评估和开发套件,开发板
Module
大陆
立即发货

TEXAS INSTRUMENTS CC2430EMKCC2430, ZIGBEE, 2.4GHZ, ANTENNA, EVAL KI
1最小包装量--
CC2430EMK详情
Texas Instruments CC2430EMK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Transceiver; 802.15.4 (ZigBee®)
频率
2.4GHz
提供的内容
Board(s), Accessories
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
CC2430EMK拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。