Texas Instruments CC2534
- 收藏
- 对比
CC2534
2502-CC2534
无类别的
--
大陆
立即发货

CC2534 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC2534详情
Texas Instruments CC2534重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
32 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
0
CC2534拓展信息







哦! 它是空的。