Texas Instruments CC2540
- 收藏
- 对比
CC2540
2502-CC2540
无类别的
--
大陆
立即发货

AMILY: Arial Helvetica sans-serif; FONT-SIZE: 1.5em class=sectionheader>Training & Events
1最小包装量--
添加到询价列表
CC2540详情
Texas Instruments CC2540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
CC2540拓展信息







哦! 它是空的。