Texas Instruments CC2540DK-MINI
- 收藏
- 对比
CC2540DK-MINI
2502-CC2540DK-MINI
射频评估和开发套件,开发板
--
大陆
立即发货

TEXAS INSTRUMENTS CC2540DK-MINI Mini Development Kit based on CC2540 Bluetooth Low Energy System on Chip Solution
1最小包装量--
CC2540DK-MINI详情
Texas Instruments CC2540DK-MINI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
频率
2.4GHz
基本部件号
CC2540
提供的内容
Board(s), Accessories
评估套件
有
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CC2540DK-MINI拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。