Texas Instruments CC2564
- 收藏
- 对比
CC2564
2502-CC2564
无类别的
--
大陆
立即发货

CC2564 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC2564详情
Texas Instruments CC2564重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
600 - 4800
Type of electrical connection of main circuit
Other
CC2564拓展信息







哦! 它是空的。