Texas Instruments CC2591
- 收藏
- 对比
CC2591
2502-CC2591
无类别的
--
大陆
立即发货

AMILY: Arial Helvetica sans-serif; FONT-SIZE: 1.5em class=sectionheader>Training & Events
1最小包装量--
添加到询价列表
CC2591详情
Texas Instruments CC2591重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
CC2591拓展信息







哦! 它是空的。