Texas Instruments CC2897
- 收藏
- 对比
CC2897
2502-CC2897
无类别的
--
大陆
立即发货

CC2897 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC2897详情
Texas Instruments CC2897重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
0.23
Surface protection
Galvanized
Bending strength
Flexible
Bending radius, static
40
Flame accelerating
无
Degree of protection (IP)
IP40
Approved according to CSA
无
Compressive strength
1250
Nominal diameter
17
Approved according to DIN EN 61386-23
有
密封
No sealing
CC2897拓展信息







哦! 它是空的。