Texas Instruments CC305
- 收藏
- 对比
CC305
2502-CC305
无类别的
--
大陆
立即发货

CC305 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
--最小包装量--
添加到询价列表
CC305详情
Texas Instruments CC305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CC305拓展信息







哦! 它是空的。