Texas Instruments CC4526B
- 收藏
- 对比
CC4526B
2502-CC4526B
无类别的
--
大陆
立即发货

CC4526B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC4526B详情
Texas Instruments CC4526B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
Type of control element
Key
CC4526B拓展信息







哦! 它是空的。