Texas Instruments CC560
- 收藏
- 对比
CC560
2502-CC560
测试引线 - 套件,分类
--
大陆
立即发货

SPECTRUM ANALYZER KIT, Kit Contents:BNC & N Type Connectors, Instrument Grade Adapters, Gold Plated Centre Contacts, Product Range:-, Primary Product 1:BNC & N Type Connector, Primary Product 2:Instrument Grade Adapter RoHS Compliant: Yes
1最小包装量--
添加到询价列表
CC560详情
Texas Instruments CC560重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
0个相似型号
CC560拓展信息







哦! 它是空的。