Texas Instruments CC5766F
- 收藏
- 对比
CC5766F
2502-CC5766F
无类别的
--
大陆
立即发货

CC5766F datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CC5766F详情
Texas Instruments CC5766F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With lock
无
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Material housing
Plastic
Built-in depth
150
Protection class
II
Circuit integrity
Other
Surface protection
Other
深度
175
高度
375
宽度
375
CC5766F拓展信息







哦! 它是空的。