Texas Instruments CC-DEVPACK-DEBUG
- 收藏
- 对比
CC-DEVPACK-DEBUG
2502-CC-DEVPACK-DEBUG
编程器,仿真器和调试器
--
大陆
立即发货

TEXAS INSTRUMENTS CC-DEVPACK-DEBUG SimpleLink SensorTag Debugger DevPack, Adds Debug Capability to SensorTag, Free Code Composer
--最小包装量--
CC-DEVPACK-DEBUG详情
Texas Instruments CC-DEVPACK-DEBUG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 days ago)
工厂交货时间
4 Weeks
引脚数
0
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Debugger
内容
Board(s)
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
CC-DEVPACK-DEBUG拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。