Texas Instruments CCP
- 收藏
- 对比
CCP
2502-CCP
无类别的
--
大陆
立即发货

CCP datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CCP详情
Texas Instruments CCP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
5000 - 37500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CCP拓展信息







哦! 它是空的。