Texas Instruments CCS2008
- 收藏
- 对比
CCS2008
2502-CCS2008
无类别的
--
大陆
立即发货

CCS2008 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CCS2008详情
Texas Instruments CCS2008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
29.5
Screen over stranding element
Foil
Category
Other
Nominal cross section conductor
0.5
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
CCS2008拓展信息







哦! 它是空的。