Texas Instruments CCY7C142
- 收藏
- 对比
CCY7C142
2502-CCY7C142
无类别的
--
大陆
立即发货

CCY7C142 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CCY7C142详情
Texas Instruments CCY7C142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0
Degree of protection (IP)
IP20
Voltage type
AC
Suitable for wall mounting
无
Protection class
I
Nominal voltage
220 - 240
Nominal current
145.8 - 159.1
长度
1129
宽度
200
CCY7C142拓展信息







哦! 它是空的。