Texas Instruments CD4043BM
- 收藏
- 对比
CD4043BM
2502-CD4043BM
逻辑 - 触发器
--
大陆
立即发货

CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
1最小包装量--
CD4043BM详情
Texas Instruments CD4043BM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
德州仪器
Product Status
活跃
Package Description
SOP, SOP16,.25
Rohs Code
无
Manufacturer Part Number
CD4043BM
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.04
Part Package Code
SOIC
系列
*
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
16
Brand Name
Texas
CD4043BM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。