Texas Instruments CD4049UB
- 收藏
- 对比
CD4049UB
2502-CD4049UB
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

the cd4049ub and cd4050b devices are inverting and non-inverting hex buffers respectively and feature logic-level...
--最小包装量--
CD4049UB详情
Texas Instruments CD4049UB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
40
Voltage type
AC
Rated frequency
50 - 50
RoHS
Non-Compliant
应用
Primary side transformer protection
标准
英国标准
长度
359
直径
76
CD4049UB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。