Texas Instruments CD4060BP
- 收藏
- 对比
CD4060BP
2502-CD4060BP
无类别的
--
大陆
立即发货

CD4060BP datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD4060BP详情
Texas Instruments CD4060BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
693 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
CD4060BP拓展信息







哦! 它是空的。