Texas Instruments CD4066BP
- 收藏
- 对比
CD4066BP
2502-CD4066BP
无类别的
--
大陆
立即发货

CD4066BP datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD4066BP详情
Texas Instruments CD4066BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
250 - 2200
Type of electrical connection of main circuit
Frame clamp
CD4066BP拓展信息







哦! 它是空的。