Texas Instruments CD4251BE
- 收藏
- 对比
CD4251BE
2502-CD4251BE
无类别的
--
大陆
立即发货

CD4251BE datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD4251BE详情
Texas Instruments CD4251BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
4000 - 30000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 2000
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CD4251BE拓展信息







哦! 它是空的。