Texas Instruments CD4508B
- 收藏
- 对比
CD4508B
2502-CD4508B
无类别的
--
大陆
立即发货

CD4508B dual 4-bit latch contains two identical 4-bit latches with separate STROBE, RESET, and OUTPUT DISABLE...
1最小包装量--
添加到询价列表
CD4508B详情
Texas Instruments CD4508B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
RoHS
Non-Compliant
0个相似型号
CD4508B拓展信息







哦! 它是空的。