Texas Instruments CD4562BM
- 收藏
- 对比
CD4562BM
2502-CD4562BM
无类别的
--
大陆
立即发货

CD4562BM datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD4562BM详情
Texas Instruments CD4562BM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CD4562BM拓展信息







哦! 它是空的。