Texas Instruments CD4747B
- 收藏
- 对比
CD4747B
2502-CD4747B
无类别的
--
大陆
立即发货

CD4747B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
CD4747B详情
Texas Instruments CD4747B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
Rated current In
13.5
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
深度
40.5
长度
20.7
高度
22.4
宽度
53.2
CD4747B拓展信息







哦! 它是空的。